Manufacturer: STMicroelectronics
Win Source Part Number: 037404-ST2310FX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 3V @ 1.75A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 6.5 @ 7A, 5V
Maximum Power Dissipation: 65W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
7A, 600V, NPN, Si, POWER TRANSISTOR, ISOWATT218FX, 3 PIN Product overview: ST2310FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 600V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST2310FX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 600V 12A 65W Through Hole ISOWATT-218FX
TRANS NPN 600V 12A ISOWATT-218FX
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 037404-ST2310FX | 276-ST2310FX | 497-4621-5-ND | ST2310FX |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ST2310FX | 7A 600V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; ISOWATT-218FX | ISOWATT218FX | ||
| IC(max) | 12000 milliamps | 12000 milliamps | ||
| VCEO | 600 volts | 600 volts |