STMicroelectronics Logic - Logic - Translators, Level Shifters - ST2149QTR ST2149QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 141486-ST2149QTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 86Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (2.6x1.8) Alternative Parts (Cross-Reference): TXB0104GXUR; ST6G3237TTR; ST2149QTR; ST6G3237BTBR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 141486-ST2149QTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 86Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (2.6x1.8) Alternative Parts (Cross-Reference): TXB0104GXUR; ST6G3237TTR; ST2149QTR; ST6G3237BTBR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST2149QTR - 141486-ST2149QTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST2149QTR
141486-ST2149QTR
Logic - Logic - Translators, Level Shifters - ST2149QTR 141486-ST2149QTR
Manufacturer: STMicroelectronics Win Source Part Number: 141486-ST2149QTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 86Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (2.6x1.8) Alternative Parts (Cross-Reference): TXB0104GXUR; ST6G3237TTR; ST2149QTR; ST6G3237BTBR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 141486-ST2149QTR
Packaging: Reel - TR
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 86Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (2.6x1.8)
Alternative Parts (Cross-Reference): TXB0104GXUR; ST6G3237TTR; ST2149QTR; ST6G3237BTBR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 141486-ST2149QTR
Product Name Logic - Logic - Translators, Level Shifters - ST2149QTR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74LVC594APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
Logic - Shift Registers - 74HC595PW/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details