Nexperia B.V. 74LVC595ABQ

Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = QFN Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LVC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1.65 V Maximum Operating Supply Voltage = 3.6 V
Request a Quote
Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = QFN Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LVC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1.65 V Maximum Operating Supply Voltage = 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8168851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = QFN Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LVC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1.65 V Maximum Operating Supply Voltage = 3.6 V

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = QFN
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74LVC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 1.65 V
Maximum Operating Supply Voltage = 3.6 V

Supplier's Site
 - 8168851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = QFN Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LVC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1.65 V Maximum Operating Supply Voltage = 3.6 V Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = QFN
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74LVC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 1.65 V
Maximum Operating Supply Voltage = 3.6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 8168851
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 - 765781-74LVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC8T595BQX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details