STMicroelectronics Logic - Logic - Translators, Level Shifters - ST2149BQTR ST2149BQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 104779-ST2149BQTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 144Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-QFN (1.7x2) Alternative Parts (Cross-Reference): TXB0104RUTR; NTBA104GU12,115; NTB0104GU12,115; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 104779-ST2149BQTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 144Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-QFN (1.7x2) Alternative Parts (Cross-Reference): TXB0104RUTR; NTBA104GU12,115; NTB0104GU12,115; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST2149BQTR - 104779-ST2149BQTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST2149BQTR
104779-ST2149BQTR
Logic - Logic - Translators, Level Shifters - ST2149BQTR 104779-ST2149BQTR
Manufacturer: STMicroelectronics Win Source Part Number: 104779-ST2149BQTR Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 144Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-QFN (1.7x2) Alternative Parts (Cross-Reference): TXB0104RUTR; NTBA104GU12,115; NTB0104GU12,115; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 104779-ST2149BQTR
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 144Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-QFN (1.7x2)
Alternative Parts (Cross-Reference): TXB0104RUTR; NTBA104GU12,115; NTB0104GU12,115;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 104779-ST2149BQTR
Product Name Logic - Logic - Translators, Level Shifters - ST2149BQTR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F821/Q3A - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC28
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3530-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 15V
Output Characteristics Push-Pull
View Details
4 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers