STMicroelectronics, Inc. Logic - Logic - Translators, Level Shifters - ST2129QTR ST2129QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897815-ST2129QTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4) Package: Reel - TR Package: 10-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: ST2129 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-10150-6, 497-10150-1, 497-10150-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897815-ST2129QTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4) Package: Reel - TR Package: 10-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: ST2129 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-10150-6, 497-10150-1, 497-10150-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST2129QTR - 897815-ST2129QTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST2129QTR
897815-ST2129QTR
Logic - Logic - Translators, Level Shifters - ST2129QTR 897815-ST2129QTR
Manufacturer: STMicroelectronics Win Source Part Number: 897815-ST2129QTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4) Package: Reel - TR Package: 10-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: ST2129 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-10150-6, 497-10150-1, 497-10150-2

Manufacturer: STMicroelectronics
Win Source Part Number: 897815-ST2129QTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4)
Package: Reel - TR
Package: 10-UFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ST2129
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-10150-6, 497-10150-1, 497-10150-2

Buy Now Datasheet
Translators, Level Shifters - 497-10150-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
497-10150-2-ND
Translators, Level Shifters 497-10150-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4)

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
ST2129QTR
Logic - Translators, Level Shifters ST2129QTR
IC TRNSLTR BIDIRECTIONAL 10QFN

IC TRNSLTR BIDIRECTIONAL 10QFN

Supplier's Site Datasheet
Translators, Level Shifters - ST2129QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
ST2129QTR
Translators, Level Shifters ST2129QTR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 897815-ST2129QTR 497-10150-2-ND ST2129QTR ST2129QTR
Product Name Logic - Logic - Translators, Level Shifters - ST2129QTR Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 10-UFQFN 10-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T57GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details