Nexperia B.V. Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74LVC2T45GN,115

Description
Win Source Part Number: 1352241-74LVC2T45GN, 115 Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.2x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: 74LVC2T45
Request a Quote Datasheet
Description
Win Source Part Number: 1352241-74LVC2T45GN, 115 Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.2x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: 74LVC2T45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1352241-74LVC2T45GN,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1352241-74LVC2T45GN,115
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1352241-74LVC2T45GN,115
Win Source Part Number: 1352241-74LVC2T45GN, 115 Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.2x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: 74LVC2T45

Win Source Part Number: 1352241-74LVC2T45GN,115
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 5.5 V
Voltage - VCCB: 1.2 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON (1.2x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Base Product Number: 74LVC2T45

Buy Now Datasheet
Translators, Level Shifters - 1727-7345-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-7345-1-ND
Translators, Level Shifters 1727-7345-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-7345-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-7345-2-ND
Translators, Level Shifters 1727-7345-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-7345-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-7345-6-ND
Translators, Level Shifters 1727-7345-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Buy Now Datasheet
Logic - Translators, Level Shifters - 74LVC2T45GN,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74LVC2T45GN,115
Logic - Translators, Level Shifters 74LVC2T45GN,115
IC TRNSLTR BIDIRECTIONAL 8XSON

IC TRNSLTR BIDIRECTIONAL 8XSON

Supplier's Site Datasheet
Translators, Level Shifters - 74LVC2T45GN,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74LVC2T45GN,115
Translators, Level Shifters 74LVC2T45GN,115
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74LVC2T45GN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74LVC2T45GN,115
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74LVC2T45GN,115
IC TRANSLTR BIDIRECTIONAL 8XSON

IC TRANSLTR BIDIRECTIONAL 8XSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1352241-74LVC2T45GN,115 1727-7345-1-ND 74LVC2T45GN,115 74LVC2T45GN,115 74LVC2T45GN,115
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 74AUP1T34GN,132 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - CD4504BF3A - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Output Type Non-Inverted
Features RoHS
View Details
4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204GU12X - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT1174-1 SOT1174-1
Features RoHS; ESD Protection
View Details
7 suppliers