RS-232 Bus Transceiver, Dual Tx/Rx, 400Kbps, 5V, SOIC Product overview: ST202ECDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST202ECDR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 030975-ST202ECDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
ST202ECDR,Dual transceiver RS232,5V,ESD
ST202ECDR,Dual transceiver RS232,5V,ESD
ST202ECDR,Dual transceiver RS232,5V,ESD
230Kbps transceiver 2/2 SOIC-16-300mil RS232 ICs ROHS
RS-232 Interface IC 5V 2Driver/2Receiver
IC TRANSCEIVER FULL 2/2 16SO
IC, TRANCEIVER, 5V, RS232, 16SOIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST202ECDR | 030975-ST202ECDR | 7958921 | 7958921P | ST202ECDR | ST202ECDR | ST202ECDR | 95M7250 | 57P2763 |
| Product Name | Dual 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ST202ECDR | Line Interface ICs | Line Interface ICs | Communication Interface Chip/UART/485/232 >> RS232 ICs | RS-232 Interface IC | Drivers, Receivers, Transceivers | Ic, Tranceiver, 5V, Rs232, 16Soic; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Terminators; UART | Transceiver; Transceiver | |||
| Features | RoHS | RoHS; ESD Protected | RoHS; ESD Protected | RoHS | RoHS | RoHS | |||
| Data Rate | 400 kbps | 230 kbps | 230 kbps | 400 to ? kbps | 230 kbps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | SOIC | 16-SO | SOIC; Soic | SOIC | SO-16 | SOIC; 16-SOIC (0.154", 3.90mm Width) |