STMicroelectronics Interface - RS - 232 / RS - 422 / RS - 485 Interface - ST202BWR ST202BWR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096447-ST202BWR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Data Rate: 400 kbps Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SO Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096447-ST202BWR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Data Rate: 400 kbps Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SO Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - RS - 232 / RS - 422 / RS - 485 Interface - ST202BWR - 1096447-ST202BWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - ST202BWR
1096447-ST202BWR
Interface - RS - 232 / RS - 422 / RS - 485 Interface - ST202BWR 1096447-ST202BWR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096447-ST202BWR Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Data Rate: 400 kbps Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: SO Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096447-ST202BWR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Data Rate: 400 kbps
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 4 mA

Buy Now
Dual Interface Transceiver IC - 754-ST202BWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
754-ST202BWR
Dual Interface Transceiver IC 754-ST202BWR
DUAL LINE TRANSCEIVER, PDSO16, SO-16 Product overview: ST202BWR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ST202BWR can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16, SO-16 Product overview: ST202BWR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ST202BWR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1096447-ST202BWR 754-ST202BWR
Product Name Interface - RS - 232 / RS - 422 / RS - 485 Interface - ST202BWR Dual Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899825 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
20-bit buffer/line driver, non-inverting; 3-state - 74ALVCH16827DGG,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-AM26C31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers