STMicroelectronics, Inc. 5V Interface Transceiver IC ST202BDR

Description
5V powered multi-channel RS-232 drivers and receivers Product overview: ST202BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST202BDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V powered multi-channel RS-232 drivers and receivers Product overview: ST202BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST202BDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Interface Transceiver IC
710-ST202BDR
5V Interface Transceiver IC 710-ST202BDR
5V powered multi-channel RS-232 drivers and receivers Product overview: ST202BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST202BDR can be used for catalog matching and distributor lookup.

5V powered multi-channel RS-232 drivers and receivers Product overview: ST202BDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST202BDR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ST202BDR - 030970-ST202BDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST202BDR
030970-ST202BDR
Interface - Interface - Drivers, Receivers, Transceivers - ST202BDR 030970-ST202BDR
Manufacturer: STMicroelectronics Win Source Part Number: 030970-ST202BDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 030970-ST202BDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 400kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST202BDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST202BDR
Drivers, Receivers, Transceivers ST202BDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site Datasheet
Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics - 07AH7143 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics
07AH7143
Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics 07AH7143
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Logic_Interfaces_Supervisors Stmicroelectronics - 57P2755 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
57P2755
Logic_Interfaces_Supervisors Stmicroelectronics 57P2755
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ST202BDR 030970-ST202BDR ST202BDR 07AH7143 57P2755
Product Name 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ST202BDR Drivers, Receivers, Transceivers Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 400 kbps 400 kbps 400 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI2404-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers