Step-down type Adjustable 800mV~16.2V 3A 2.5V~18V DFN-8-EP(4x4) DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | ST1S10PUR |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 0.8000 to 16.2 volts |
| Input Voltage | 2.5 to 18 volts |