STMicroelectronics, Inc. Power Supply/Voltage Converter PC Board Mount ST1S03PUR

Description
(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:16V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DFN; NO. OF PINS:6PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:16V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DFN; NO. OF PINS:6PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 49043114 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
49043114
Power Supply/Voltage Converter PC Board Mount 49043114
(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:16V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DFN; NO. OF PINS:6PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:16V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DFN; NO. OF PINS:6PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 49043114
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details