STMicroelectronics Logic - Logic - Translators, Level Shifters - ST1G3234BBJR ST1G3234BBJR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260150-ST1G3234BBJR Packaging: Tape and Reel Mounting Style: SMD Features: Power-Off Protection Output Type: Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 5-FlipChip Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 5-WFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 1G3234 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260150-ST1G3234BBJR Packaging: Tape and Reel Mounting Style: SMD Features: Power-Off Protection Output Type: Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 5-FlipChip Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 5-WFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 1G3234 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST1G3234BBJR - 1260150-ST1G3234BBJR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST1G3234BBJR
1260150-ST1G3234BBJR
Logic - Logic - Translators, Level Shifters - ST1G3234BBJR 1260150-ST1G3234BBJR
Manufacturer: STMicroelectronics Win Source Part Number: 1260150-ST1G3234BBJR Packaging: Tape and Reel Mounting Style: SMD Features: Power-Off Protection Output Type: Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 5-FlipChip Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 5-WFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 1G3234 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1260150-ST1G3234BBJR
Packaging: Tape and Reel
Mounting Style: SMD
Features: Power-Off Protection
Output Type: Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.4V ~ 3.6V
Voltage - VCCB: 1.4V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 5-FlipChip
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 5-WFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: 1G3234
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1260150-ST1G3234BBJR
Product Name Logic - Logic - Translators, Level Shifters - ST1G3234BBJR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC8T595PWJ - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers