STMicroelectronics, Inc. PMIC - PMIC - LED Drivers - ST1CC40PUR ST1CC40PUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260147-ST1CC40PUR Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VQFN Exposed Pad Applications: Lighting, Signage Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Family Name: ST1CC40 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-VFQFPN (4x4) Voltage Supply MAX: 18V Output Current per Channel: 3A Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX16802BEUA+; MAX16826AGJ/VY+T; MAX16826ATJ/V+T; Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260147-ST1CC40PUR Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VQFN Exposed Pad Applications: Lighting, Signage Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Family Name: ST1CC40 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-VFQFPN (4x4) Voltage Supply MAX: 18V Output Current per Channel: 3A Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX16802BEUA+; MAX16826AGJ/VY+T; MAX16826ATJ/V+T; Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - ST1CC40PUR - 1260147-ST1CC40PUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ST1CC40PUR
1260147-ST1CC40PUR
PMIC - PMIC - LED Drivers - ST1CC40PUR 1260147-ST1CC40PUR
Manufacturer: STMicroelectronics Win Source Part Number: 1260147-ST1CC40PUR Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-VQFN Exposed Pad Applications: Lighting, Signage Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Family Name: ST1CC40 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-VFQFPN (4x4) Voltage Supply MAX: 18V Output Current per Channel: 3A Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX16802BEUA+; MAX16826AGJ/VY+T; MAX16826ATJ/V+T; Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260147-ST1CC40PUR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VQFN Exposed Pad
Applications: Lighting, Signage
Mounting: SMD
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Family Name: ST1CC40
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-VFQFPN (4x4)
Voltage Supply MAX: 18V
Output Current per Channel: 3A
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX16802BEUA+; MAX16826AGJ/VY+T; MAX16826ATJ/V+T;
Introduction Date: March 07, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 497-11137-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-11137-1-ND
LED Drivers 497-11137-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-VFQFPN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-VFQFPN (4x4)

Buy Now Datasheet
LED Drivers - 497-11137-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-11137-6-ND
LED Drivers 497-11137-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-VFQFPN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-VFQFPN (4x4)

Buy Now Datasheet
LED Drivers - 497-11137-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-11137-2-ND
LED Drivers 497-11137-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-VFQFPN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 3A 8-VFQFPN (4x4)

Buy Now Datasheet
Singapore, Singapore
Buck 3A 18V 850kHz LED Driver IC
137-ST1CC40PUR
Buck 3A 18V 850kHz LED Driver IC 137-ST1CC40PUR
3A Step-Down Current Source Driver, 18V, 850kHz, VQFN Product overview: ST1CC40PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 850kHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 3A, 18V, 850kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ST1CC40PUR can be used for catalog matching and distributor lookup.

3A Step-Down Current Source Driver, 18V, 850kHz, VQFN Product overview: ST1CC40PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 850kHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 3A, 18V, 850kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ST1CC40PUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ST1CC40PUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ST1CC40PUR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ST1CC40PUR
IC LED DRIVER RGLTR 3A 8VFQFPN

IC LED DRIVER RGLTR 3A 8VFQFPN

Supplier's Site
PMIC - LED Drivers - ST1CC40PUR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ST1CC40PUR
PMIC - LED Drivers ST1CC40PUR
IC LED DRIVER RGLTR 3A 8VFQFPN

IC LED DRIVER RGLTR 3A 8VFQFPN

Supplier's Site Datasheet
Led Driver, Buck, 3A, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics - 86W0717 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 3A, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics
86W0717
Led Driver, Buck, 3A, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics 86W0717
LED DRIVER, BUCK, 3A, 850KHZ, VFQFPN-8; Device Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:3A; Switching Frequency:850kHz; No. of Outputs:1Outputs; IC Mounting:SMD;RoHS Compliant: Yes

LED DRIVER, BUCK, 3A, 850KHZ, VFQFPN-8; Device Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:3A; Switching Frequency:850kHz; No. of Outputs:1Outputs; IC Mounting:SMD;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1260147-ST1CC40PUR 497-11137-1-ND 137-ST1CC40PUR ST1CC40PUR ST1CC40PUR 86W0717
Product Name PMIC - PMIC - LED Drivers - ST1CC40PUR LED Drivers Buck 3A 18V 850kHz LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led Driver, Buck, 3A, 850Khz, Vfqfpn-8; Device Topology Stmicroelectronics
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - FL77905MX - 919158-FL77905MX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOP
View Details
2 suppliers
LED Drivers - 763471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 75 watts
Features RoHS Compliant
View Details