STMicroelectronics Logic - Logic - Translators, Level Shifters - ST16C32245TBR ST16C32245TBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037812-ST16C32245TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2, 12 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 1.65V to 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-μTFBGA (4x3.5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037812-ST16C32245TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2, 12 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 1.65V to 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-μTFBGA (4x3.5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST16C32245TBR - 037812-ST16C32245TBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST16C32245TBR
037812-ST16C32245TBR
Logic - Logic - Translators, Level Shifters - ST16C32245TBR 037812-ST16C32245TBR
Manufacturer: STMicroelectronics Win Source Part Number: 037812-ST16C32245TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2, 12 Voltage - VCCA: 2.3V to 3.6V Voltage - VCCB: 1.65V to 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-μTFBGA (4x3.5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037812-ST16C32245TBR
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2, 12
Voltage - VCCA: 2.3V to 3.6V
Voltage - VCCB: 1.65V to 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-μTFBGA (4x3.5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 037812-ST16C32245TBR
Product Name Logic - Logic - Translators, Level Shifters - ST16C32245TBR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HC165PW-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
Shift Registers - 7491ADC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details