STMicroelectronics ST1480ACDR
STMicroelectronics ST1480ACDR
STMicroelectronics ST1480ACDR
Manufacturer: STMicroelectronics
Win Source Part Number: 030954-ST1480ACDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30μV
Data Rate: 15Mbps
Family Name: ST1480A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ST1480ACD;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RS-422/485 Transceiver, 15Mbps, 3.3V, SO, Half Duplex Product overview: ST1480ACDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST1480ACDR can be used for catalog matching and distributor lookup.
transceiver 15Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS422/RS485 TRANSCEIVER, 15MBPS, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER HALF 1/1 8SO
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8805377P | 1655523 | 030954-ST1480ACDR | 710-ST1480ACDR | ST1480ACDR | 51AC9623 | 57P2749 | ST1480ACDR |
| Product Name | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ST1480ACDR | 3.3V Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Rs422/rs485 Transceiver, 15Mbps, Soic-8; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Receiver; Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | SOIC; SOIC | SOIC; Soic | 8-SO | SO | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| # of Tx | 1 # | |||||||
| Pins | 8 # | 8 # |