STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST1480ACD ST1480ACD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 758294-ST1480ACD Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOP8 Alternative Parts (Cross-Reference): ST1480ACN; ST1480ABD; ST1480ABDR; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 758294-ST1480ACD Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOP8 Alternative Parts (Cross-Reference): ST1480ACN; ST1480ABD; ST1480ABDR; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST1480ACD - 758294-ST1480ACD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST1480ACD
758294-ST1480ACD
Interface - Interface - Drivers, Receivers, Transceivers - ST1480ACD 758294-ST1480ACD
Manufacturer: STMicroelectronics Win Source Part Number: 758294-ST1480ACD Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOP8 Alternative Parts (Cross-Reference): ST1480ACN; ST1480ABD; ST1480ABDR; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 758294-ST1480ACD
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Reference case: SOP8
Alternative Parts (Cross-Reference): ST1480ACN; ST1480ABD; ST1480ABDR;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 710-ST1480ACD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ST1480ACD
Interface Transceiver IC 710-ST1480ACD
LINE TRANSCEIVER, PDSO8, SO-8 Product overview: ST1480ACD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST1480ACD can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PDSO8, SO-8 Product overview: ST1480ACD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST1480ACD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 758294-ST1480ACD 710-ST1480ACD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST1480ACD Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3211-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1898133 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details