STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - ST13007DFP ST13007DFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260105-ST13007DFP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 36W Transistor Type: NPN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 2A, 8A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 5A, 5V Alternative Parts (Cross-Reference): BUL146FG; TSC148DCI C0; ST13007DFP; MJE13007; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260105-ST13007DFP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 36W Transistor Type: NPN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 2A, 8A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 5A, 5V Alternative Parts (Cross-Reference): BUL146FG; TSC148DCI C0; ST13007DFP; MJE13007; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ST13007DFP - 1260105-ST13007DFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ST13007DFP
1260105-ST13007DFP
TRANSISTORS - Transistors (BJT) - Single - ST13007DFP 1260105-ST13007DFP
Manufacturer: STMicroelectronics Win Source Part Number: 1260105-ST13007DFP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 36W Transistor Type: NPN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 2A, 8A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 5A, 5V Alternative Parts (Cross-Reference): BUL146FG; TSC148DCI C0; ST13007DFP; MJE13007; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260105-ST13007DFP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 36W
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 2A, 8A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 5A, 5V
Alternative Parts (Cross-Reference): BUL146FG; TSC148DCI C0; ST13007DFP; MJE13007;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 497-12231-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12231-ND
Single Bipolar Transistors 497-12231-ND
TRANS NPN 400V 8A TO-220FP

TRANS NPN 400V 8A TO-220FP

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-ST13007DFP
Bipolar Transistor 276-ST13007DFP
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: ST13007DFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13007DFP can be used for catalog matching and distributor lookup.

HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: ST13007DFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13007DFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ST13007DFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ST13007DFP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ST13007DFP
TRANS NPN 400V 8A TO-220FP

TRANS NPN 400V 8A TO-220FP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ST13007DFP
Bipolar Transistors - BJT ST13007DFP
Bipolar Transistors - BJT PTD HIGH VOLTAGE

Bipolar Transistors - BJT PTD HIGH VOLTAGE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1260105-ST13007DFP 497-12231-ND 276-ST13007DFP ST13007DFP ST13007DFP
Product Name TRANSISTORS - Transistors (BJT) - Single - ST13007DFP Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube; Tube
TJ 150 C (302 F)
Power Gain 8 dB
Unlock Full Specs
to access all available technical data