STMicroelectronics, Inc. 16-bit Embedded Microcontroller MCU ST10F276-4TR3

Description
16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4TR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4TR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Embedded Microcontroller MCU - 685-ST10F276-4TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-ST10F276-4TR3
16-bit Embedded Microcontroller MCU 685-ST10F276-4TR3
16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4TR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4TR3 can be used for catalog matching and distributor lookup.

16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbute RAM Product overview: ST10F276-4TR3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F276-4TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263324-ST10F276-4TR3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263324-ST10F276-4TR3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263324-ST10F276-4TR3
Win Source Part Number: 1263324-ST10F276-4TR 3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 68K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1263324-ST10F276-4TR3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 68K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST10F276-4TR3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F276-4TR3-ND
Microcontrollers ST10F276-4TR3-ND
ST10 ST10 Microcontroller IC 16-Bit 48MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 48MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F276-4TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F276-4TR3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F276-4TR3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - ST10F276-4TR3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F276-4TR3
Embedded - Microcontrollers ST10F276-4TR3
IC MCU 16BIT 832KB FLASH 144LQFP

IC MCU 16BIT 832KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - ST10F276-4TR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F276-4TR3
Microcontrollers ST10F276-4TR3
ST10 ST10 Microcontroller IC 16-Bit 48MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 48MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F276-4TR3 1263324-ST10F276-4TR3 ST10F276-4TR3-ND ST10F276-4TR3 ST10F276-4TR3 ST10F276-4TR3
Product Name 16-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 68 KB 832 KB 68 KB 68 KB 68 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface I2C, UART, USART, EBI/EMI, CAN CAN; UART; USART
Package Type Other; LQFP LFQP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers