IC MCU 16BIT 768KB FLASH
IC MCU 16BIT 768KB FLASH
ST10 ST10 Microcontroller IC 16-Bit 64MHz 768KB (768K x 8) FLASH
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST10F275-6C3 | ST10F275-6C3 | ST10F275-6C3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 64 MHz | 64 MHz | |
| RAM | 36 KB | 36 KB |