STMicroelectronics, Inc. 16-bit 64MHz 256KB 20KB Embedded Microcontroller MCU ST10F272Z2Q3

Description
16-Bit 64MHz FLASH MCU, PQFP-144, 256KB FLASH, 20KB RAM Product overview: ST10F272Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272Z2Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 64MHz FLASH MCU, PQFP-144, 256KB FLASH, 20KB RAM Product overview: ST10F272Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272Z2Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 64MHz 256KB 20KB Embedded Microcontroller MCU - 685-ST10F272Z2Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64MHz 256KB 20KB Embedded Microcontroller MCU
685-ST10F272Z2Q3
16-bit 64MHz 256KB 20KB Embedded Microcontroller MCU 685-ST10F272Z2Q3
16-Bit 64MHz FLASH MCU, PQFP-144, 256KB FLASH, 20KB RAM Product overview: ST10F272Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272Z2Q3 can be used for catalog matching and distributor lookup.

16-Bit 64MHz FLASH MCU, PQFP-144, 256KB FLASH, 20KB RAM Product overview: ST10F272Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 256KB, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 256KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F272Z2Q3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 963546-ST10F272Z2Q3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
963546-ST10F272Z2Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers 963546-ST10F272Z2Q3
Win Source Part Number: 963546-ST10F272Z2Q3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 64MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-5579 Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 963546-ST10F272Z2Q3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 64MHz
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-BQFP
Supplier Device Package: 144-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-5579
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - ST10F272Z2Q3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F272Z2Q3
Embedded - Microcontrollers ST10F272Z2Q3
IC MCU 16BIT 256KB FLASH 144PQFP

IC MCU 16BIT 256KB FLASH 144PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F272Z2Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F272Z2Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F272Z2Q3
IC MCU 16BIT 256KB FLASH 144PQFP

IC MCU 16BIT 256KB FLASH 144PQFP

Supplier's Site
Microcontrollers - ST10F272Z2Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F272Z2Q3
Microcontrollers ST10F272Z2Q3
ST10 ST10 Microcontroller IC 16-Bit 64MHz 256KB (256K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 64MHz 256KB (256K x 8) FLASH 144-PQFP (28x28)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F272Z2Q3 963546-ST10F272Z2Q3 ST10F272Z2Q3 ST10F272Z2Q3 ST10F272Z2Q3
Product Name 16-bit 64MHz 256KB 20KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 20 KB 256 KB 20 KB 20 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface I2C, UART, USART, EBI/EMI, CAN
Package Type Other; PQFP Other; 144-BQFP QFP; Other; 144-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers