STMicroelectronics, Inc. Microcontrollers ST10F271Z1Q3

Description
ST10 ST10 Microcontroller IC 16-Bit 64MHz 128KB (128K x 8) FLASH 144-PQFP (28x28)
Request a Quote Datasheet
Description
ST10 ST10 Microcontroller IC 16-Bit 64MHz 128KB (128K x 8) FLASH 144-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST10F271Z1Q3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F271Z1Q3-ND
Microcontrollers ST10F271Z1Q3-ND
ST10 ST10 Microcontroller IC 16-Bit 64MHz 128KB (128K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 64MHz 128KB (128K x 8) FLASH 144-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263314-ST10F271Z1Q3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263314-ST10F271Z1Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263314-ST10F271Z1Q3
Win Source Part Number: 1263314-ST10F271Z1Q3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST10 Core Processor: ST10 Speed: 64MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I²C, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 24x10b Oscillator Type: Internal Package / Case: 144-BQFP Supplier Device Package: 144-PQFP (28x28) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST10F Product Status: Obsolete

Win Source Part Number: 1263314-ST10F271Z1Q3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 64MHz
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I²C, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 24x10b
Oscillator Type: Internal
Package / Case: 144-BQFP
Supplier Device Package: 144-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10F
Product Status: Obsolete

Buy Now Datasheet
16-bit 64MHz 128KB 12KB Embedded Microcontroller MCU - 685-ST10F271Z1Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64MHz 128KB 12KB Embedded Microcontroller MCU
685-ST10F271Z1Q3
16-bit 64MHz 128KB 12KB Embedded Microcontroller MCU 685-ST10F271Z1Q3
16-Bit 64MHz FLASH MCU, PQFP-144, 128KB FLASH, 12KB RAM, 24 ADC Product overview: ST10F271Z1Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 128KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 128KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F271Z1Q3 can be used for catalog matching and distributor lookup.

16-Bit 64MHz FLASH MCU, PQFP-144, 128KB FLASH, 12KB RAM, 24 ADC Product overview: ST10F271Z1Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64MHz, 128KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64MHz, 128KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F271Z1Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST10F271Z1Q3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F271Z1Q3
Embedded - Microcontrollers ST10F271Z1Q3
IC MCU 16BIT 128KB FLASH 144PQFP

IC MCU 16BIT 128KB FLASH 144PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F271Z1Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F271Z1Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F271Z1Q3
IC MCU 16BIT 128KB FLASH 144PQFP

IC MCU 16BIT 128KB FLASH 144PQFP

Supplier's Site
Microcontrollers - ST10F271Z1Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F271Z1Q3
Microcontrollers ST10F271Z1Q3
ST10 ST10 Microcontroller IC 16-Bit 64MHz 128KB (128K x 8) FLASH 144-PQFP (28x28)

ST10 ST10 Microcontroller IC 16-Bit 64MHz 128KB (128K x 8) FLASH 144-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST10F271Z1Q3-ND 1263314-ST10F271Z1Q3 685-ST10F271Z1Q3 ST10F271Z1Q3 ST10F271Z1Q3 ST10F271Z1Q3
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 64MHz 128KB 12KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x10b
RAM 12 KB 128 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details