STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs SRIX4K-SBN18/1GE

Description
Win Source Part Number: 1235548-SRIX4K-SBN18 /1GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: SRIX4K Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235548-SRIX4K-SBN18 /1GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: SRIX4K Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235548-SRIX4K-SBN18/1GE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235548-SRIX4K-SBN18/1GE
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235548-SRIX4K-SBN18/1GE
Win Source Part Number: 1235548-SRIX4K-SBN18 /1GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: SRIX4K Product Status: Obsolete

Win Source Part Number: 1235548-SRIX4K-SBN18/1GE
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Box
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443
Voltage - Supply: 2.5V ~ 3.5V
Package / Case: Die
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: SRIX4K
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235548-SRIX4K-SBN18/1GE
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTT - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details