STMicroelectronics RFID, RF Access, Monitoring ICs SRI512-W4/1GE

Description
IC RFID TRANSP 13.56MHZ DIE
Datasheet
Description
IC RFID TRANSP 13.56MHZ DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SRI512-W4/1GE - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
SRI512-W4/1GE
RFID, RF Access, Monitoring ICs SRI512-W4/1GE
IC RFID TRANSP 13.56MHZ DIE

IC RFID TRANSP 13.56MHZ DIE

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - SRI512-W4/1GE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SRI512-W4/1GE
RFID, RF Access, Monitoring ICs SRI512-W4/1GE
RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die

RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number SRI512-W4/1GE SRI512-W4/1GE
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 2.5V ~ 3.5V Other; 2.5V ~ 3.5V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 100313DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details