STELLAR SR5 Family E7 Serie QFP176
STELLAR SR5 Family E7 Serie QFP176
LQFP 176L 24X24X1.4 EXPOSED PAD
LQFP 176L 24X24X1.4 EXPOSED PAD
LQFP 176L 24X24X1.4 EXPOSED PAD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 136265P | 497-SR5E1E770C30F00XDKR-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit |
| Package Type | QFP; Other; eLQFP176 | LFQP; Other; 176-LQFP Exposed Pad |
| Pin Count | 176 | 176 |
| Clock Speed | 300 MHz | |
| Bits | 16 Bit; Other; A/D 40x12b SAR, 4x16b Sigma-Delta; D/A 10x12b |