Manufacturer: STMicroelectronics
Win Source Part Number: 848497-SPV1050TTR
Features: Charger IC
Package: Reel - TR
Family Name: SPV1050
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15978-6, 497-15978-2, SPV1050TTR-ND, 497-15978-1
IC BATT CHG MULTI-CHEM 20VFQFPN
IC BATT CHG MULTI-CHEM 20VFQFPN
IC BATT CHG MULTI-CHEM 20VFQFPN
BATT CHARGER, LITHIUM, 0.07A, VFQFPN-20; Battery Type:Lithium; Input Voltage:18V; Battery Charge Voltage:5.3V; Charge Current:70mA; IC Case / Package:VFQFPN; No. of Pins:20Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Multi-Chemistry 20-VFQFPN (3x3)
IC BATT CHG MULTI-CHEM 20VFQFPN
IC BATT CHG MULTI-CHEM 20VFQFPN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 848497-SPV1050TTR | 497-15978-6-ND | 18AC7733 | 26Y5718 | SPV1050TTR | SPV1050TTR | SPV1050TTR |
| Product Name | PMIC - PMIC - Battery Chargers - SPV1050TTR | PMIC - Battery Chargers | Batt Charger, Lithium, 0.07A, Vfqfpn-20; Battery Type Stmicroelectronics | Smart Grid Stmicroelectronics | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Lithium | Multi-Chemistry | Multi-Chemistry | |||
| Features | Lead-Free | ||||||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||||
| Pins | 20 | 20 |