STMicroelectronics, Inc. PMIC - PMIC - Battery Chargers - SPV1040T SPV1040T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1101661-SPV1040T Packaging: Tube/Rail Family Name: SPV1040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-TSSOP Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LM3812MX-7.0/NOPB; LM3812MX-1.0; LM3813M-7.0; LM3824MM-1.0; Introduction Date: October 08, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1101661-SPV1040T Packaging: Tube/Rail Family Name: SPV1040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-TSSOP Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LM3812MX-7.0/NOPB; LM3812MX-1.0; LM3813M-7.0; LM3824MM-1.0; Introduction Date: October 08, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - SPV1040T - 1101661-SPV1040T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - SPV1040T
1101661-SPV1040T
PMIC - PMIC - Battery Chargers - SPV1040T 1101661-SPV1040T
Manufacturer: STMicroelectronics Win Source Part Number: 1101661-SPV1040T Packaging: Tube/Rail Family Name: SPV1040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-TSSOP Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LM3812MX-7.0/NOPB; LM3812MX-1.0; LM3813M-7.0; LM3824MM-1.0; Introduction Date: October 08, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1101661-SPV1040T
Packaging: Tube/Rail
Family Name: SPV1040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-TSSOP
Programmable Fault Protection: Over Current, Over Temperature
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): LM3812MX-7.0/NOPB; LM3812MX-1.0; LM3813M-7.0; LM3824MM-1.0;
Introduction Date: October 08, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 497-11417-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
497-11417-ND
PMIC - Battery Chargers 497-11417-ND
IC BATT CHG SOLAR 8TSSOP

IC BATT CHG SOLAR 8TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - SPV1040T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
SPV1040T
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers SPV1040T
IC BATT CHG SOLAR 8TSSOP

IC BATT CHG SOLAR 8TSSOP

Supplier's Site
Battery Chargers - SPV1040T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
SPV1040T
Battery Chargers SPV1040T
Charger IC 8-TSSOP

Charger IC 8-TSSOP

Buy Now Datasheet
PMIC - Battery Chargers - SPV1040T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
SPV1040T
PMIC - Battery Chargers SPV1040T
IC BATT CHG SOLAR 8TSSOP

IC BATT CHG SOLAR 8TSSOP

Supplier's Site Datasheet
Battery Charger, 1.8A, Tssop-8; Battery Type Stmicroelectronics - 18AC7732 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, 1.8A, Tssop-8; Battery Type Stmicroelectronics
18AC7732
Battery Charger, 1.8A, Tssop-8; Battery Type Stmicroelectronics 18AC7732
BATTERY CHARGER, 1.8A, TSSOP-8; Battery Type:-; Input Voltage:5.5V; Battery Charge Voltage:5.2V; Charge Current:1.8A; IC Case / Package:TSSOP; No. of Pins:8Pins; No. of Cells:-; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

BATTERY CHARGER, 1.8A, TSSOP-8; Battery Type:-; Input Voltage:5.5V; Battery Charge Voltage:5.2V; Charge Current:1.8A; IC Case / Package:TSSOP; No. of Pins:8Pins; No. of Cells:-; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1101661-SPV1040T 497-11417-ND SPV1040T SPV1040T SPV1040T 18AC7732
Product Name PMIC - PMIC - Battery Chargers - SPV1040T PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers Battery Charger, 1.8A, Tssop-8; Battery Type Stmicroelectronics
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1907858 - RS Components, Ltd.
Specs
Package Type μmax
Pins 8
View Details
PMIC - Battery Chargers - LTC4085EDE-3#TRPBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 3.95 volts
Charge Current 1500 mA
View Details
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers