STMicroelectronics, Inc. RF Transceiver Modules and Modems SPSGRF-915

Description
General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 497-15956-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-15956-ND
RF Transceiver Modules and Modems 497-15956-ND
General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount

General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235670-SPSGRF-915 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235670-SPSGRF-915
RF/IF and RFID - RF Transceiver Modules and Modems 1235670-SPSGRF-915
Win Source Part Number: 1235670-SPSGRF-915 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 144 Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 500kbps Antenna Type: Integrated, Chip Power - Output: 11.6dBm Sensitivity: -118dBm Current - Receiving: 10mA Utilized IC / Part: SPIRIT1 RF Family/Standard: General ISM < 1GHz Modulation: 2-FSK, ASK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 9mA ~ 22mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-15956 Base Product Number: SPSGRF

Win Source Part Number: 1235670-SPSGRF-915
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 144
Mounting: SMD (SMT)
Frequency: 915MHz
Data Rate: 500kbps
Antenna Type: Integrated, Chip
Power - Output: 11.6dBm
Sensitivity: -118dBm
Current - Receiving: 10mA
Utilized IC / Part: SPIRIT1
RF Family/Standard: General ISM < 1GHz
Modulation: 2-FSK, ASK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 9mA ~ 22mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-15956
Base Product Number: SPSGRF

Buy Now Datasheet
RF Transceiver Modules and Modems - SPSGRF-915 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPSGRF-915
RF Transceiver Modules and Modems SPSGRF-915
General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount

General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPSGRF-915 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPSGRF-915
RF and Wireless - RF Transceiver Modules and Modems SPSGRF-915
RF TXRX MOD ISM < 1GHZ CHIP SMD

RF TXRX MOD ISM < 1GHZ CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 497-15956-ND 1235670-SPSGRF-915 SPSGRF-915 SPSGRF-915
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 915 MHz 915 MHz 915 MHz 915 MHz
Sensitivity -118 dBm -118 dBm -118 dBm -118 dBm
Output Power 11.6 dBm 11.6 dBm 11.6 dBm 11.6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 591-1091-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details