STMicroelectronics RF Transceiver Modules and Modems SPSGRF-868

Description
RX TXRX MOD ISM < 1GHZ CHIP SMD
Datasheet
Description
RX TXRX MOD ISM < 1GHZ CHIP SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - SPSGRF-868 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
SPSGRF-868
RF Transceiver Modules and Modems SPSGRF-868
RX TXRX MOD ISM < 1GHZ CHIP SMD

RX TXRX MOD ISM < 1GHZ CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SPSGRF-868
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI3210-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details