STMicroelectronics, Inc. Accelerometers SPMB250-A1

Description
Accelerometer X, Y, Z Axis ±2g, 6g
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 6g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-9085-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-9085-ND
Accelerometers 497-9085-ND
Accelerometer X, Y, Z Axis ±2g, 6g

Accelerometer X, Y, Z Axis ±2g, 6g

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235074-SPMB250-A1
Sensors, Transducers - Motion Sensors - Accelerometers 1235074-SPMB250-A1
Win Source Part Number: 1235074-SPMB250-A1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: MOTIONBEE™ Type: Digital Features: Adjustable Bandwidth, Selectable Scale Standard Package: 50 Mounting: SMD (SMT) Output Type: Digital Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g) Voltage - Supply: 3V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9085,1805-SPMB25 0-A1,-497-9085 Base Product Number: SPMB Product Status: Obsolete

Win Source Part Number: 1235074-SPMB250-A1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: MOTIONBEE™
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Digital
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g)
Voltage - Supply: 3V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-9085,1805-SPMB250-A1,-497-9085
Base Product Number: SPMB
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SPMB250-A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
SPMB250-A1
Sensors, Transducers - Motion Sensors - Accelerometers SPMB250-A1
ACCELEROMETER 2-6G DIGITAL

ACCELEROMETER 2-6G DIGITAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-9085-ND 1235074-SPMB250-A1 SPMB250-A1
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3133D16 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details