Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
STMICROELECTRONICS, INC.
SPIRIT1QTR -- RF ICS
STMicroelectronics, Inc.
RF ICs
SPIRIT1QTR
Description
SPIRIT1QTR, Sub 1Ghz Transceiver
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SPIRIT1QTR, Sub 1Ghz Transceiver
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1961464P
RF ICs
1961464P
SPIRIT1QTR, Sub 1Ghz Transceiver
SPIRIT1QTR, Sub 1Ghz Transceiver
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1961463
RF ICs
1961463
SPIRIT1QTR, Sub 1Ghz Transceiver
SPIRIT1QTR, Sub 1Ghz Transceiver
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1961464
RF ICs
1961464
SPIRIT1QTR, Sub 1Ghz Transceiver
SPIRIT1QTR, Sub 1Ghz Transceiver
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
RF Switches
RF Switches
Product Number
1961464P
1961463
Product Name
RF ICs
RF ICs
Package Type
QFN
Qfn
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
20 MHz to 3.0 GHz SPDT Switch (AEC-Q100 Qualified)
SKYA21001
Specs
Package Type
Surface Mount; SC-70, 6L
Frequency Range
20 to 3000 MHz
Isolation
23 to 25 dB
View Details
4
suppliers
RS Components, Ltd.
RF Switches
2449756P
Specs
Insertion Loss
0.7500 dB
Isolation
20 dB
Switching Speed
2.50E-4 ms
View Details
Marki Microwave LLC
0.1-20 GHz Surface Mount High Power SPDT Switch
MSW2-1002HLGA
Specs
Package Type
Surface Mount
Frequency Range
100 to 20000 MHz
View Details
Qorvo
RF Switches
RFSW6222TR7
Specs
Package Type
Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature
-30 to 90 C (-22 to 194 F)
Frequency Range
50 to 2700 MHz
View Details