STMicroelectronics, Inc. Ic, Rf Trx, Low Power Sub1Ghz, Qfn20; Frequency Min Stmicroelectronics SPIRIT1QTR

Description
IC, RF TRX, LOW POWER SUB1GHZ, QFN20; Frequency Min:150MHz; Frequency Max:956MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Receiving Current:9mA; RF IC Case Style:QFN; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, RF TRX, LOW POWER SUB1GHZ, QFN20; Frequency Min:150MHz; Frequency Max:956MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Receiving Current:9mA; RF IC Case Style:QFN; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Rf Trx, Low Power Sub1Ghz, Qfn20; Frequency Min Stmicroelectronics - 48W6792 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rf Trx, Low Power Sub1Ghz, Qfn20; Frequency Min Stmicroelectronics
48W6792
Ic, Rf Trx, Low Power Sub1Ghz, Qfn20; Frequency Min Stmicroelectronics 48W6792
IC, RF TRX, LOW POWER SUB1GHZ, QFN20; Frequency Min:150MHz; Frequency Max:956MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Receiving Current:9mA; RF IC Case Style:QFN; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

IC, RF TRX, LOW POWER SUB1GHZ, QFN20; Frequency Min:150MHz; Frequency Max:956MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Receiving Current:9mA; RF IC Case Style:QFN; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - SPIRIT1QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SPIRIT1QTR
RF and Wireless - RF Transceiver ICs SPIRIT1QTR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 48W6792 SPIRIT1QTR
Product Name Ic, Rf Trx, Low Power Sub1Ghz, Qfn20; Frequency Min Stmicroelectronics RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency 150 to 956 MHz 150 to 956 MHz
Data Rate 500 kbps 500 kbps
Supply Current 9 mA 9.2 to 9.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details