STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors SPEAR600-2

Description
Win Source Part Number: 1142405-SPEAR600-2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SPEAr® Core Processor: ARM926EJ-S Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: I²C, I²S, IrDA, Microwire, SPI, UART Standard Package: 60 Package / Case: 420-FBGA Supplier Device Package: 420-PBGA Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: SPEAR6002,-497-10850 -5,497-10850-5 Base Product Number: SPEAR600 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1142405-SPEAR600-2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SPEAr® Core Processor: ARM926EJ-S Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: I²C, I²S, IrDA, Microwire, SPI, UART Standard Package: 60 Package / Case: 420-FBGA Supplier Device Package: 420-PBGA Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: SPEAR6002,-497-10850 -5,497-10850-5 Base Product Number: SPEAR600 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1142405-SPEAR600-2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1142405-SPEAR600-2
Integrated Circuits (ICs) - Embedded - Microprocessors 1142405-SPEAR600-2
Win Source Part Number: 1142405-SPEAR600-2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SPEAr® Core Processor: ARM926EJ-S Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: I²C, I²S, IrDA, Microwire, SPI, UART Standard Package: 60 Package / Case: 420-FBGA Supplier Device Package: 420-PBGA Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: SPEAR6002,-497-10850 -5,497-10850-5 Base Product Number: SPEAR600 Product Status: Obsolete

Win Source Part Number: 1142405-SPEAR600-2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SPEAr®
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 333MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: I²C, I²S, IrDA, Microwire, SPI, UART
Standard Package: 60
Package / Case: 420-FBGA
Supplier Device Package: 420-PBGA
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: SPEAR6002,-497-10850-5,497-10850-5
Base Product Number: SPEAR600
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - 497-10850-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-10850-5-ND
Microprocessors 497-10850-5-ND
ARM926EJ-S Microprocessor IC SPEAr® 2 Core, 32-Bit 333MHz 420-PBGA

ARM926EJ-S Microprocessor IC SPEAr® 2 Core, 32-Bit 333MHz 420-PBGA

Buy Now Datasheet
Microprocessors - SPEAR600-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SPEAR600-2
Microprocessors SPEAR600-2
ARM926EJ-S Microprocessor IC SPEAr® 2 Core, 32-Bit 333MHz 420-PBGA

ARM926EJ-S Microprocessor IC SPEAr® 2 Core, 32-Bit 333MHz 420-PBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SPEAR600-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SPEAR600-2
Integrated Circuits (ICs) - Embedded - Microprocessors SPEAR600-2
IC MPU SPEAR 333MHZ 420BGA

IC MPU SPEAR 333MHZ 420BGA

Supplier's Site
Embedded - Microprocessors - SPEAR600-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SPEAR600-2
Embedded - Microprocessors SPEAR600-2
IC MPU SPEAR 333MHZ 420BGA

IC MPU SPEAR 333MHZ 420BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1142405-SPEAR600-2 497-10850-5-ND SPEAR600-2 SPEAR600-2 SPEAR600-2
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - A80960HT75 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details