STMicroelectronics, Inc. 32-bit 333MHz Embedded Microprocessor MPU SPEAR320-2

Description
32-bit RISC MPU, 333MHz, 289-Pin LFBGA Product overview: SPEAR320-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR320-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit RISC MPU, 333MHz, 289-Pin LFBGA Product overview: SPEAR320-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR320-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 333MHz Embedded Microprocessor MPU - 694-SPEAR320-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 333MHz Embedded Microprocessor MPU
694-SPEAR320-2
32-bit 333MHz Embedded Microprocessor MPU 694-SPEAR320-2
32-bit RISC MPU, 333MHz, 289-Pin LFBGA Product overview: SPEAR320-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR320-2 can be used for catalog matching and distributor lookup.

32-bit RISC MPU, 333MHz, 289-Pin LFBGA Product overview: SPEAR320-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR320-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - SPEAR320-2 - 037139-SPEAR320-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SPEAR320-2
037139-SPEAR320-2
Embedded - Embedded - Microprocessors - SPEAR320-2 037139-SPEAR320-2
Manufacturer: STMicroelectronics Win Source Part Number: 037139-SPEAR320-2 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; C3 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100 Mbps (3) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Security Features: Cryptography Additional Interfaces: CAN, I2C, IrDA, Microwire, MMC/SDIO, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-LFBGA Speed(Frequency): 333MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037139-SPEAR320-2
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; C3
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 3.3V
Security Features: Cryptography
Additional Interfaces: CAN, I2C, IrDA, Microwire, MMC/SDIO, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 289-LFBGA
Speed(Frequency): 333MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - 497-10843-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-10843-ND
Microprocessors 497-10843-ND
ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SPEAR320-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SPEAR320-2
Integrated Circuits (ICs) - Embedded - Microprocessors SPEAR320-2
IC MPU SPEAR 333MHZ 289LFBGA

IC MPU SPEAR 333MHZ 289LFBGA

Supplier's Site
Embedded - Microprocessors - SPEAR320-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SPEAR320-2
Embedded - Microprocessors SPEAR320-2
IC MPU SPEAR 333MHZ 289LFBGA

IC MPU SPEAR 333MHZ 289LFBGA

Supplier's Site Datasheet
Microprocessors - SPEAR320-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SPEAR320-2
Microprocessors SPEAR320-2
ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SPEAR320-2 037139-SPEAR320-2 497-10843-ND SPEAR320-2 SPEAR320-2 SPEAR320-2
Product Name 32-bit 333MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SPEAR320-2 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family SPEAr ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Package Type Other; LFBGA Other; 289-LFBGA Other; 289-LFBGA BGA; Other; 289-LFBGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - 25PPC750CXEFP2012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details