STMicroelectronics, Inc. Embedded - Embedded - Microprocessors - SPEAR300-2 SPEAR300-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 065933-SPEAR300-2 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; C3 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Security Features: Cryptography Additional Interfaces: I2C, I2S, IrDA, Microwire, MMC/SDIO, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-LFBGA Speed(Frequency): 333MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 065933-SPEAR300-2 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; C3 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Security Features: Cryptography Additional Interfaces: I2C, I2S, IrDA, Microwire, MMC/SDIO, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-LFBGA Speed(Frequency): 333MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SPEAR300-2 - 065933-SPEAR300-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SPEAR300-2
065933-SPEAR300-2
Embedded - Embedded - Microprocessors - SPEAR300-2 065933-SPEAR300-2
Manufacturer: STMicroelectronics Win Source Part Number: 065933-SPEAR300-2 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; C3 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Security Features: Cryptography Additional Interfaces: I2C, I2S, IrDA, Microwire, MMC/SDIO, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-LFBGA Speed(Frequency): 333MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 065933-SPEAR300-2
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; C3
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 3.3V
Security Features: Cryptography
Additional Interfaces: I2C, I2S, IrDA, Microwire, MMC/SDIO, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 289-LFBGA
Speed(Frequency): 333MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 333MHz Embedded Microprocessor MPU - 694-SPEAR300-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 333MHz Embedded Microprocessor MPU
694-SPEAR300-2
32-bit 333MHz Embedded Microprocessor MPU 694-SPEAR300-2
32-bit RISC MPU, 333MHz, 289-Pin LFBGA Product overview: SPEAR300-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR300-2 can be used for catalog matching and distributor lookup.

32-bit RISC MPU, 333MHz, 289-Pin LFBGA Product overview: SPEAR300-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR300-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - SPEAR300-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SPEAR300-2
Microprocessors SPEAR300-2
ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

Buy Now
Embedded - Microprocessors - SPEAR300-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SPEAR300-2
Embedded - Microprocessors SPEAR300-2
IC MPU SPEAR 333MHZ 289LFBGA

IC MPU SPEAR 333MHZ 289LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SPEAR300-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SPEAR300-2
Integrated Circuits (ICs) - Embedded - Microprocessors SPEAR300-2
IC MPU SPEAR 333MHZ 289LFBGA

IC MPU SPEAR 333MHZ 289LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 065933-SPEAR300-2 694-SPEAR300-2 SPEAR300-2 SPEAR300-2 SPEAR300-2
Product Name Embedded - Embedded - Microprocessors - SPEAR300-2 32-bit 333MHz Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V
Package Type Other; 289-LFBGA Other; LFBGA BGA; Other; 289-LFBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FB1033T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Intel® Xeon Phi™ Coprocessor 7120D (16GB, 1.238 GHz, 61 core) - 7120D - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details
Microprocessors - TS68C000VR12A - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit; 32-Bit; 1 Core, 16/32-Bit
Microprocessor Family 68000
Package Type Other; 68-BCPGA
View Details
3 suppliers