IC MCU 32BIT 6MB FLASH 176LQFP
32-bit 180MHz FLASH MCU, 1.2V, 176-Pin PQFP, Automotive Product overview: SPC58NG84E7QEH0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 1.2V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NG84E7QEH0X
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Package: Bulk
Product Status: Active
Core Processor: e200z4
Core Size: 32-Bit Tri-Core
Speed: 180MHz
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, POR, Temp Sensor, WDT
Program Memory Size: 6MB (6M x 8)
IC MCU 32BIT 6MB FLASH 176LQFP
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-SPC58NG84E7QEH0X-ND | 685-SPC58NG84E7QEH0X | SPC58NG84E7QEH0X | SPC58NG84E7QEH0X | |
| Product Name | Microcontrollers | Automotive 32-bit 180MHz 1.2V Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core |
| Clock Speed | 180 MHz | 40 MHz | 180 MHz | 180 MHz | 180 MHz |
| Bits | Other; A/D 10/12b SAR | ||||
| RAM | 768 KB | 6000 KB | 768 KB | 768 KB | |
| ROM | 6000 KB |