e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
32-bit Microcontrollers - MCU
IC MCU 32BIT 6MB FLASH 292FPBGA
IC MCU 32BIT 6MB FLASH 292FPBGA
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC58NG84C3GEC0X-ND | SPC58NG84C3GEC0X | SPC58NG84C3GEC0X | SPC58NG84C3GEC0X | SPC58NG84C3GEC0X |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM | 6000 KB | ||||
| ROM Type | Flash | Flash; FLASH |