STMicroelectronics, Inc. Automotive 32-bit 40MHz Embedded Microcontroller MCU SPC58EG80E5QEH0Y

Description
32-bit 40MHz Automotive MCU, 144-Pin PQFP, FLASH, AEC-Q100 Product overview: SPC58EG80E5QEH0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5QEH0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit 40MHz Automotive MCU, 144-Pin PQFP, FLASH, AEC-Q100 Product overview: SPC58EG80E5QEH0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5QEH0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit 40MHz Embedded Microcontroller MCU - 685-SPC58EG80E5QEH0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 40MHz Embedded Microcontroller MCU
685-SPC58EG80E5QEH0Y
Automotive 32-bit 40MHz Embedded Microcontroller MCU 685-SPC58EG80E5QEH0Y
32-bit 40MHz Automotive MCU, 144-Pin PQFP, FLASH, AEC-Q100 Product overview: SPC58EG80E5QEH0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5QEH0Y can be used for catalog matching and distributor lookup.

32-bit 40MHz Automotive MCU, 144-Pin PQFP, FLASH, AEC-Q100 Product overview: SPC58EG80E5QEH0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5QEH0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC58EG80E5QEH0Y-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EG80E5QEH0Y-ND
Microcontrollers SPC58EG80E5QEH0Y-ND
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263414-SPC58EG80E5QEH0Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263414-SPC58EG80E5QEH0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263414-SPC58EG80E5QEH0Y
Win Source Part Number: 1263414-SPC58EG80E5Q EH0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 64 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Oscillator Type: Internal Package / Case: 144-TQFP Exposed Pad Supplier Device Package: 144-eTQFP (20x20) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58

Win Source Part Number: 1263414-SPC58EG80E5QEH0Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA, WDT
Number of I/O: 64
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Oscillator Type: Internal
Package / Case: 144-TQFP Exposed Pad
Supplier Device Package: 144-eTQFP (20x20)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC58

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EG80E5QEH0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EG80E5QEH0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EG80E5QEH0Y
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site
Microcontrollers - SPC58EG80E5QEH0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EG80E5QEH0Y
Microcontrollers SPC58EG80E5QEH0Y
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EG80E5QEH0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EG80E5QEH0Y
Embedded - Microcontrollers SPC58EG80E5QEH0Y
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EG80E5QEH0Y
32-bit Microcontrollers - MCU SPC58EG80E5QEH0Y
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58EG80E5QEH0Y SPC58EG80E5QEH0Y-ND 1263414-SPC58EG80E5QEH0Y SPC58EG80E5QEH0Y SPC58EG80E5QEH0Y SPC58EG80E5QEH0Y SPC58EG80E5QEH0Y
Product Name Automotive 32-bit 40MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit
Clock Speed 40 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Supply Voltage 1.14 to ? volts 3.3 to 5 volts 5 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
RAM 768 KB 4000 KB 768 KB 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7705AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers