e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family
IC MCU 32BIT 4MB FLASH 144ETQFP
IC MCU 32BIT 4MB FLASH 144ETQFP
MCU, AEC-Q100, 160MHZ, 32-BIT, TQFP-144; Product Range:SPC5 Family SPC58EGx Series Microcontrollers; Architecture:Power Architecture; No. of Bits:32bit; CPU Speed:160MHz; Program Memory Size:4MB; RAM Memory Size:768KB; No. of RoHS Compliant: Yes
IC MCU 32BIT 4MB FLASH 144ETQFP
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-18388-1-ND | SPC58EG80E5FEC0X | SPC58EG80E5FEC0X | SPC58EG80E5FEC0X | 03AH3126 | SPC58EG80E5FEC0X | SPC58EG80E5FEC0X |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, Aec-Q100, 160Mhz, 32-Bit, Tqfp-144; Product Range Stmicroelectronics | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | ||
| RAM | 768 KB | 768 KB | 768 KB | 768 KB | 768 KB | ||
| ROM | 4000 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |