STMicroelectronics, Inc. Microcontrollers SPC58EC80E7G0C0X

Description
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)
Request a Quote Datasheet
Description
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC58EC80E7G0C0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EC80E7G0C0X-ND
Microcontrollers SPC58EC80E7G0C0X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC58EC80E7G0C0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC58EC80E7G0C0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC58EC80E7G0C0X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E7G0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E7G0C0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E7G0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E7G0C0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263426-SPC58EC80E7G0C0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263426-SPC58EC80E7G0C0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263426-SPC58EC80E7G0C0X
Win Source Part Number: 1263426-SPC58EC80E7G 0C0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete

Win Source Part Number: 1263426-SPC58EC80E7G0C0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z420
Speed: 180MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 512K x 8
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC58
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - SPC58EC80E7G0C0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC80E7G0C0X
Microcontrollers SPC58EC80E7G0C0X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EC80E7G0C0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC80E7G0C0X
Embedded - Microcontrollers SPC58EC80E7G0C0X
IC MCU 32BIT 4MB FLASH 176ELQFP

IC MCU 32BIT 4MB FLASH 176ELQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC80E7G0C0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC80E7G0C0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC80E7G0C0X
IC MCU 32BIT 4MB FLASH 176ELQFP

IC MCU 32BIT 4MB FLASH 176ELQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC80E7G0C0X
32-bit Microcontrollers - MCU SPC58EC80E7G0C0X
32-bit Microcontrollers - MCU 32-bit Power Architecture microcontroller for automotive ASIL-B applications

32-bit Microcontrollers - MCU 32-bit Power Architecture microcontroller for automotive ASIL-B applications

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC58EC80E7G0C0X-ND 685-SPC58EC80E7G0C0X 1263426-SPC58EC80E7G0C0X SPC58EC80E7G0C0X SPC58EC80E7G0C0X SPC58EC80E7G0C0X SPC58EC80E7G0C0X
Product Name Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
RAM 512 KB 4000 KB 512 KB 512 KB
ROM 4000 KB 128 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C505CA4RMCAFXUMA7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers