STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC80E5FMC0X

Description
Win Source Part Number: 1263422-SPC58EC80E5F MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 800 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 124 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 144-TQFP Exposed Pad Supplier Device Package: 144-eTQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263422-SPC58EC80E5F MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 800 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 124 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 144-TQFP Exposed Pad Supplier Device Package: 144-eTQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263422-SPC58EC80E5FMC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263422-SPC58EC80E5FMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263422-SPC58EC80E5FMC0X
Win Source Part Number: 1263422-SPC58EC80E5F MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 800 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 124 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 144-TQFP Exposed Pad Supplier Device Package: 144-eTQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete

Win Source Part Number: 1263422-SPC58EC80E5FMC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z420
Speed: 180MHz
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 124
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 512K x 8
Oscillator Type: Internal
Package / Case: 144-TQFP Exposed Pad
Supplier Device Package: 144-eTQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC58
Product Status: Obsolete

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC58EC80E5FMC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC58EC80E5FMC0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC58EC80E5FMC0X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E5FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E5FMC0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E5FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E5FMC0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC58EC80E5FMC0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EC80E5FMC0X-ND
Microcontrollers SPC58EC80E5FMC0X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC80E5FMC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC80E5FMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC80E5FMC0X
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site
Microcontrollers - SPC58EC80E5FMC0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC58EC80E5FMC0X
Microcontrollers SPC58EC80E5FMC0X
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC58EC80E5FMC0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC80E5FMC0X
Embedded - Microcontrollers SPC58EC80E5FMC0X
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC80E5FMC0X
32-bit Microcontrollers - MCU SPC58EC80E5FMC0X
32-bit Microcontrollers - MCU 32-bit Power Architecture microcontroller for automotive ASIL-B applications

32-bit Microcontrollers - MCU 32-bit Power Architecture microcontroller for automotive ASIL-B applications

Buy Now Datasheet
Microcontrollers - SPC58EC80E5FMC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC80E5FMC0X
Microcontrollers SPC58EC80E5FMC0X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263422-SPC58EC80E5FMC0X 685-SPC58EC80E5FMC0X SPC58EC80E5FMC0X-ND SPC58EC80E5FMC0X SPC58EC80E5FMC0X SPC58EC80E5FMC0X SPC58EC80E5FMC0X SPC58EC80E5FMC0X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 4000 KB 512 KB 512 KB 512 KB 512 KB
ROM 128 KB 4000 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers