e200z420 SPC58 C-Line, Chorus Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-QFP (14x14)
IC MCU 32BIT 4MB FLASH 100QFP
e200z420 SPC58 C-Line, Chorus Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-QFP (14x14)
IC MCU 32BIT 4MB FLASH 100QFP
32-bit Microcontrollers - MCU 32-bit Power Architecture microcontroller for automotive ASIL-B applications
IC MCU 32BIT 4MB FLASH 100QFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-18478-ND | SPC58EC80E3QMC0Y | SPC58EC80E3QMC0Y | SPC58EC80E3QMC0Y | SPC58EC80E3QMC0Y | SPC58EC80E3QMC0Y |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 4000 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |