STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC80C3QMC0Y

Description
Win Source Part Number: 1263334-SPC58EC80C3Q MC0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC58 C-Line, Chorus Core Processor: e200z420 Speed: 180MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 292-BGA Supplier Device Package: 292-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: SPC58EC80C3QMC0Y,497 -19453 Base Product Number: SPC58 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263334-SPC58EC80C3Q MC0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC58 C-Line, Chorus Core Processor: e200z420 Speed: 180MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 292-BGA Supplier Device Package: 292-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: SPC58EC80C3QMC0Y,497 -19453 Base Product Number: SPC58 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263334-SPC58EC80C3QMC0Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263334-SPC58EC80C3QMC0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263334-SPC58EC80C3QMC0Y
Win Source Part Number: 1263334-SPC58EC80C3Q MC0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SPC58 C-Line, Chorus Core Processor: e200z420 Speed: 180MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 292-BGA Supplier Device Package: 292-LFBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: SPC58EC80C3QMC0Y,497 -19453 Base Product Number: SPC58 Product Status: Obsolete

Win Source Part Number: 1263334-SPC58EC80C3QMC0Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SPC58 C-Line, Chorus
Core Processor: e200z420
Speed: 180MHz
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 512K x 8
Oscillator Type: Internal
Package / Case: 292-BGA
Supplier Device Package: 292-LFBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Supply Voltage - Operating: 3.3V, 5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: SPC58EC80C3QMC0Y,497-19453
Base Product Number: SPC58
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - 497-19453-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19453-ND
Microcontrollers 497-19453-ND
e200z420 SPC58 C-Line, Chorus Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-LFBGA (17x17)

e200z420 SPC58 C-Line, Chorus Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-LFBGA (17x17)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC58EC80C3QMC0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC58EC80C3QMC0Y
Automotive 32-bit Embedded Microcontroller MCU 685-SPC58EC80C3QMC0Y
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80C3QMC0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80C3QMC0Y can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80C3QMC0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80C3QMC0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC80C3QMC0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC80C3QMC0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC80C3QMC0Y
IC MCU 32BIT 4MB FLASH 292LFBGA

IC MCU 32BIT 4MB FLASH 292LFBGA

Supplier's Site
Microcontrollers - SPC58EC80C3QMC0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC80C3QMC0Y
Microcontrollers SPC58EC80C3QMC0Y
e200z420 SPC58 C-Line, Chorus Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-LFBGA (17x17)

e200z420 SPC58 C-Line, Chorus Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-LFBGA (17x17)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC80C3QMC0Y
32-bit Microcontrollers - MCU SPC58EC80C3QMC0Y
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EC80C3QMC0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC80C3QMC0Y
Embedded - Microcontrollers SPC58EC80C3QMC0Y
IC MCU 32BIT 4MB FLASH 292LFBGA

IC MCU 32BIT 4MB FLASH 292LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263334-SPC58EC80C3QMC0Y 497-19453-ND 685-SPC58EC80C3QMC0Y SPC58EC80C3QMC0Y SPC58EC80C3QMC0Y SPC58EC80C3QMC0Y SPC58EC80C3QMC0Y
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
RAM 4000 KB 512 KB 512 KB 512 KB
ROM 128 KB 4000 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details