STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584C70E7QMC0X

Description
Win Source Part Number: 1263417-SPC584C70E7Q MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC584 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263417-SPC584C70E7Q MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC584 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263417-SPC584C70E7QMC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263417-SPC584C70E7QMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263417-SPC584C70E7QMC0X
Win Source Part Number: 1263417-SPC584C70E7Q MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC584 Product Status: Obsolete

Win Source Part Number: 1263417-SPC584C70E7QMC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z420
Speed: 180MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC584
Product Status: Obsolete

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC584C70E7QMC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC584C70E7QMC0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC584C70E7QMC0X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584C70E7QMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E7QMC0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584C70E7QMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E7QMC0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC584C70E7QMC0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC584C70E7QMC0X-ND
Microcontrollers SPC584C70E7QMC0X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - SPC584C70E7QMC0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC584C70E7QMC0X
Embedded - Microcontrollers SPC584C70E7QMC0X
IC MCU 32BIT 2MB FLASH 176ELQFP

IC MCU 32BIT 2MB FLASH 176ELQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584C70E7QMC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584C70E7QMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584C70E7QMC0X
IC MCU 32BIT 2MB FLASH 176ELQFP

IC MCU 32BIT 2MB FLASH 176ELQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC584C70E7QMC0X
32-bit Microcontrollers - MCU SPC584C70E7QMC0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - SPC584C70E7QMC0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC584C70E7QMC0X
Microcontrollers SPC584C70E7QMC0X
IC MCU 32BIT 2MB FLASH 176ELQFP

IC MCU 32BIT 2MB FLASH 176ELQFP

Supplier's Site Datasheet
Microcontrollers - SPC584C70E7QMC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584C70E7QMC0X
Microcontrollers SPC584C70E7QMC0X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263417-SPC584C70E7QMC0X 685-SPC584C70E7QMC0X SPC584C70E7QMC0X-ND SPC584C70E7QMC0X SPC584C70E7QMC0X SPC584C70E7QMC0X SPC584C70E7QMC0X SPC584C70E7QMC0X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 64 KB 2000 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers