STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC582B-DIS

Description
Win Source Part Number: 1284045-SPC582B-DIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC582B Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: SPC582B-DIS,497-1813 4 Base Product Number: SPC582
Request a Quote
Description
Win Source Part Number: 1284045-SPC582B-DIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC582B Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: SPC582B-DIS,497-1813 4 Base Product Number: SPC582
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPC582B-DIS Discovery Board features a 32-bit SPC582B Power Architecture® CPU operating at 80 MHz, with 1MB of Code Flash memory. It includes an on-board USB-JTAG PLS debugger and a USB Virtual Communication port, facilitating easy programming and debugging. The board supports Arduino Uno Revision 3 connectivity and provides extension headers for all device pins, allowing for quick connections to prototyping expansion boards and additional modules. Power supply options include a mini USB port (5V) and external sources ranging from 7 to 12V, as well as 5V and 3.3V outputs. The board is equipped with two push buttons (USER and RESET) and eight LEDs for various status indications. It is designed for automotive and industrial applications, with features that support integrity levels up to ASIL-B of ISO 26262. The SPC5Studio development toolchain, which includes free application firmware examples, a GCC compiler, and low-level drivers, is available for download to assist in evaluation and development.

Datasheet Summary
Powered by GS/AI

The SPC582B-DIS Discovery Board features a 32-bit SPC582B Power Architecture® CPU operating at 80 MHz, with 1MB of Code Flash memory. It includes an on-board USB-JTAG PLS debugger and a USB Virtual Communication port, facilitating easy programming and debugging. The board supports Arduino Uno Revision 3 connectivity and provides extension headers for all device pins, allowing for quick connections to prototyping expansion boards and additional modules. Power supply options include a mini USB port (5V) and external sources ranging from 7 to 12V, as well as 5V and 3.3V outputs. The board is equipped with two push buttons (USER and RESET) and eight LEDs for various status indications. It is designed for automotive and industrial applications, with features that support integrity levels up to ASIL-B of ISO 26262. The SPC5Studio development toolchain, which includes free application firmware examples, a GCC compiler, and low-level drivers, is available for download to assist in evaluation and development.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284045-SPC582B-DIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284045-SPC582B-DIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284045-SPC582B-DIS
Win Source Part Number: 1284045-SPC582B-DIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC582B Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: SPC582B-DIS,497-1813 4 Base Product Number: SPC582

Win Source Part Number: 1284045-SPC582B-DIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC582B
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: SPC582B-DIS,497-18134
Base Product Number: SPC582

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-18134-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18134-ND
Embedded MCU, DSP Evaluation Boards 497-18134-ND
SPC582B Discovery - MCU 32-Bit Embedded Evaluation Board

SPC582B Discovery - MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Discovery Board, Line Power Architecture Rohs Compliant Stmicroelectronics - 54AH6889 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Board, Line Power Architecture Rohs Compliant Stmicroelectronics
54AH6889
Discovery Board, Line Power Architecture Rohs Compliant Stmicroelectronics 54AH6889
DISCOVERY BOARD, LINE POWER ARCHITECTURE ROHS COMPLIANT: YES

DISCOVERY BOARD, LINE POWER ARCHITECTURE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
SPC582B-DIS
Development Boards & Kits - Other Processors SPC582B-DIS
Development Boards & Kits - Other Processors Discovery Kit for SPC582 B line

Development Boards & Kits - Other Processors Discovery Kit for SPC582 B line

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC582B-DIS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC582B-DIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC582B-DIS
DISCOVERY SPC582B EVAL BRD

DISCOVERY SPC582B EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284045-SPC582B-DIS 497-18134-ND 54AH6889 SPC582B-DIS SPC582B-DIS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Discovery Board, Line Power Architecture Rohs Compliant Stmicroelectronics Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Test Board for AVA-6183MP+ - TB-AVA-6183MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2576768 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details