STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC574K72E7C6FAY

Description
32-bit Power Architecture MCU for Automotive Applications Product overview: SPC574K72E7C6FAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC574K72E7C6FAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive Applications Product overview: SPC574K72E7C6FAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC574K72E7C6FAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC574K72E7C6FAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC574K72E7C6FAY
Automotive 32-bit Embedded Microcontroller MCU 685-SPC574K72E7C6FAY
32-bit Power Architecture MCU for Automotive Applications Product overview: SPC574K72E7C6FAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC574K72E7C6FAY can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Applications Product overview: SPC574K72E7C6FAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC574K72E7C6FAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263545-SPC574K72E7C6FAY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263545-SPC574K72E7C6FAY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263545-SPC574K72E7C6FAY
Win Source Part Number: 1263545-SPC574K72E7C 6FAY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100 MPC57xx Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, Zipwire Program Memory Size: 2.5MB (2.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 64K x 8 Data Converters: A/D 12b SAR, 16b Sigma-Delta Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC574

Win Source Part Number: 1263545-SPC574K72E7C6FAY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100 MPC57xx
Core Processor: e200z2, e200z4, e200z4
Speed: 80MHz/160MHz
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, Zipwire
Program Memory Size: 2.5MB (2.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 64K x 8
Data Converters: A/D 12b SAR, 16b Sigma-Delta
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC574

Buy Now Datasheet
Microcontrollers - SPC574K72E7C6FAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC574K72E7C6FAY-ND
Microcontrollers SPC574K72E7C6FAY-ND
e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 176-eLQFP (24x24)

e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - SPC574K72E7C6FAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC574K72E7C6FAY
Embedded - Microcontrollers SPC574K72E7C6FAY
IC MCU 32BIT 2.5MB FLSH 176ELQFP

IC MCU 32BIT 2.5MB FLSH 176ELQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC574K72E7C6FAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC574K72E7C6FAY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC574K72E7C6FAY
IC MCU 32BIT 2.5MB FLSH 176ELQFP

IC MCU 32BIT 2.5MB FLSH 176ELQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC574K72E7C6FAY
32-bit Microcontrollers - MCU SPC574K72E7C6FAY
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Applications

Buy Now Datasheet
Microcontrollers - SPC574K72E7C6FAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC574K72E7C6FAY
Microcontrollers SPC574K72E7C6FAY
e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 176-eLQFP (24x24)

e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC574K72E7C6FAY 1263545-SPC574K72E7C6FAY SPC574K72E7C6FAY-ND SPC574K72E7C6FAY SPC574K72E7C6FAY SPC574K72E7C6FAY SPC574K72E7C6FAY
Product Name Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit 32 Bit; 32-Bit Tri-Core
Clock Speed 40 MHz 160 MHz 160 MHz 160 MHz
Supply Voltage 2.97 to ? volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
RAM 2500 KB 64 KB 64 KB 64 KB
ROM 64 KB 2500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SM4RFCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers