STMicroelectronics, Inc. 32-bit 32BIT 1.5MB Embedded Microcontroller MCU SPC572L64E3BC6AY

Description
IC MCU 32BIT 1.5MB FLSH 100ETQFP Product overview: SPC572L64E3BC6AY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64E3BC6AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1.5MB FLSH 100ETQFP Product overview: SPC572L64E3BC6AY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64E3BC6AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC572L64E3BC6AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC572L64E3BC6AY
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC572L64E3BC6AY
IC MCU 32BIT 1.5MB FLSH 100ETQFP Product overview: SPC572L64E3BC6AY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64E3BC6AY can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLSH 100ETQFP Product overview: SPC572L64E3BC6AY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64E3BC6AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC572L64E3BC6AY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC572L64E3BC6AY-ND
Microcontrollers SPC572L64E3BC6AY-ND
e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)

e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1200015-SPC572L64E3BC6AY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1200015-SPC572L64E3BC6AY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1200015-SPC572L64E3BC6AY
Win Source Part Number: 1200015-SPC572L64E3B C6AY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC572Lx Core Processor: e200z2 Speed: 80MHz Package: Tray Standard Package: 540 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 64K x 8 Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC572

Win Source Part Number: 1200015-SPC572L64E3BC6AY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC572Lx
Core Processor: e200z2
Speed: 80MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 64K x 8
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC572

Buy Now Datasheet
Microcontrollers - SPC572L64E3BC6AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC572L64E3BC6AY
Microcontrollers SPC572L64E3BC6AY
e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)

e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC572L64E3BC6AY
32-bit Microcontrollers - MCU SPC572L64E3BC6AY
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Powertrain Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Powertrain Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC572L64E3BC6AY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC572L64E3BC6AY
Embedded - Microcontrollers SPC572L64E3BC6AY
IC MCU 32BIT 1.5MB FLSH 100ETQFP

IC MCU 32BIT 1.5MB FLSH 100ETQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC572L64E3BC6AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC572L64E3BC6AY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC572L64E3BC6AY
IC MCU 32BIT 1.5MB FLSH 100ETQFP

IC MCU 32BIT 1.5MB FLSH 100ETQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC572L64E3BC6AY SPC572L64E3BC6AY-ND 1200015-SPC572L64E3BC6AY SPC572L64E3BC6AY SPC572L64E3BC6AY SPC572L64E3BC6AY SPC572L64E3BC6AY
Product Name 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 64 KB 64 KB 1500 KB 64 KB 64 KB
ROM 16 KB 1500 KB 32 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7264AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers