STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC572L-DISP

Description
SPC572Lx Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC572Lx Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-18346-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18346-ND
Embedded MCU, DSP Evaluation Boards 497-18346-ND
SPC572Lx Discovery - e200 MCU 32-Bit Embedded Evaluation Board

SPC572Lx Discovery - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284041-SPC572L-DISP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284041-SPC572L-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284041-SPC572L-DISP
Win Source Part Number: 1284041-SPC572L-DISP Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC572Lx Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-18346,-1138-SPC5 72L-DISP Base Product Number: SPC572 Suggested Programming Environment: SPC5Studio

Win Source Part Number: 1284041-SPC572L-DISP
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC572Lx
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-18346,-1138-SPC572L-DISP
Base Product Number: SPC572
Suggested Programming Environment: SPC5Studio

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC572L-DISP - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC572L-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC572L-DISP
DISCOVERY SPC572LX EVAL BRD

DISCOVERY SPC572LX EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18346-ND 1284041-SPC572L-DISP SPC572L-DISP
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-L000970-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,NCS1-222-75+,GE0805C-1,SMA - TB-626+ - Mini-Circuits
Specs
Category Developement Board
View Details