STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC570S50E1CEFAR

Description
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC570S50E1CEFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC570S50E1CEFAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC570S50E1CEFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC570S50E1CEFAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC570S50E1CEFAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC570S50E1CEFAR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC570S50E1CEFAR
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC570S50E1CEFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC570S50E1CEFAR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC570S50E1CEFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC570S50E1CEFAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC570S50E1CEFAR - 852349-SPC570S50E1CEFAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC570S50E1CEFAR
852349-SPC570S50E1CEFAR
Embedded - Embedded - Microcontrollers - SPC570S50E1CEFAR 852349-SPC570S50E1CEFAR
Manufacturer: STMicroelectronics Win Source Part Number: 852349-SPC570S50E1CE FAR Series: Automotive, AEC-Q100, SPC57 S Features: series Microcontroller IC Package: Reel - TR Part Status: Obsolete Family Name: SPC570 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16399-1, -497-16399-2, 497-16399-6, -497-16399-1, -497-16399-6, 497-16399-2

Manufacturer: STMicroelectronics
Win Source Part Number: 852349-SPC570S50E1CEFAR
Series: Automotive, AEC-Q100, SPC57 S
Features: series Microcontroller IC
Package: Reel - TR
Part Status: Obsolete
Family Name: SPC570
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-16399-1, -497-16399-2, 497-16399-6, -497-16399-1, -497-16399-6, 497-16399-2

Buy Now Datasheet
Microcontrollers - 497-16399-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16399-1-ND
Microcontrollers 497-16399-1-ND
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-16399-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16399-2-ND
Microcontrollers 497-16399-2-ND
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-16399-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16399-6-ND
Microcontrollers 497-16399-6-ND
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - SPC570S50E1CEFAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC570S50E1CEFAR
Embedded - Microcontrollers SPC570S50E1CEFAR
IC MCU 32BIT 512KB FLASH 64ETQFP

IC MCU 32BIT 512KB FLASH 64ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC570S50E1CEFAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC570S50E1CEFAR
Microcontrollers SPC570S50E1CEFAR
IC MCU 32BIT 512KB FLASH 64ETQFP

IC MCU 32BIT 512KB FLASH 64ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC570S50E1CEFAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC570S50E1CEFAR
Microcontrollers SPC570S50E1CEFAR
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC570S50E1CEFAR
32-bit Microcontrollers - MCU SPC570S50E1CEFAR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC570S50E1CEFAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC570S50E1CEFAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC570S50E1CEFAR
IC MCU 32BIT 512KB FLASH 64ETQFP

IC MCU 32BIT 512KB FLASH 64ETQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC570S50E1CEFAR 852349-SPC570S50E1CEFAR 497-16399-1-ND SPC570S50E1CEFAR SPC570S50E1CEFAR SPC570S50E1CEFAR SPC570S50E1CEFAR SPC570S50E1CEFAR
Product Name Automotive 32-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC570S50E1CEFAR Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 2.97 to ? volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Bits Other; A/D 16x12b
RAM 48 KB 48 KB 48 KB 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details