IC MCU 32BIT 1.5MB FLASH 144LQFP
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC56EL64L5CBFSY | SPC56EL64L5CBFSY | SPC56EL64L5CBFSY |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 160 KB | 160 KB | |
| I/O Ports | 96 |