STMicroelectronics, Inc. Microcontrollers SPC56EC70L7C800Y

Description
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC56EC70L7C800Y-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC56EC70L7C800Y-ND
Microcontrollers SPC56EC70L7C800Y-ND
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC56EC70L7C800Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC56EC70L7C800Y
Automotive 32-bit Embedded Microcontroller MCU 685-SPC56EC70L7C800Y
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC56EC70L7C800Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EC70L7C800Y can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC56EC70L7C800Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EC70L7C800Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263518-SPC56EC70L7C800Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263518-SPC56EC70L7C800Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263518-SPC56EC70L7C800Y
Win Source Part Number: 1263518-SPC56EC70L7C 800Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h, e200z4d Speed: 80MHz/120MHz Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC56

Win Source Part Number: 1263518-SPC56EC70L7C800Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h, e200z4d
Speed: 80MHz/120MHz
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC56

Buy Now Datasheet
Embedded - Microcontrollers - SPC56EC70L7C800Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC56EC70L7C800Y
Embedded - Microcontrollers SPC56EC70L7C800Y
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC56EC70L7C800Y
32-bit Microcontrollers - MCU SPC56EC70L7C800Y
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet
Microcontrollers - SPC56EC70L7C800Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC56EC70L7C800Y
Microcontrollers SPC56EC70L7C800Y
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC56EC70L7C800Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC56EC70L7C800Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC56EC70L7C800Y
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC56EC70L7C800Y-ND 685-SPC56EC70L7C800Y 1263518-SPC56EC70L7C800Y SPC56EC70L7C800Y SPC56EC70L7C800Y SPC56EC70L7C800Y SPC56EC70L7C800Y
Product Name Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 120 MHz 40 MHz 120 MHz 120 MHz
Bits Other; A/D 27x10b, 5x12b
RAM 192 KB 1500 KB 192 KB 192 KB
ROM 1500 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details